Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2043R00JE10

Description
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2043R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2043R00JE10
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2043R00JE10
Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2043R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2043R00JE10-ND
Through Hole Resistors CPR2043R00JE10-ND
43 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2043R00JE10 CPR2043R00JE10-ND
Product Name Res Wirewound 43 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers