Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR203R900JE10

Description
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR203R900JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR203R900JE10
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR203R900JE10
Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR203R900JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR203R900JE10-ND
Through Hole Resistors CPR203R900JE10-ND
3.9 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR203R900JE10 CPR203R900JE10-ND
Product Name Res Wirewound 3.9 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers