Vishay Intertechnology, Inc. Through Hole Resistors CPR203R600KE10

Description
3.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR203R600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR203R600KE10-ND
Through Hole Resistors CPR203R600KE10-ND
3.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR203R600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR203R600KE10
Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR203R600KE10
Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR203R600KE10-ND CPR203R600KE10
Product Name Through Hole Resistors Res Wirewound 3.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details