Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR203R300JE10

Description
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR203R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR203R300JE10
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR203R300JE10
Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR203R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR203R300JE10-ND
Through Hole Resistors CPR203R300JE10-ND
3.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR203R300JE10 CPR203R300JE10-ND
Product Name Res Wirewound 3.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details