Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20390R0KE10

Description
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20390R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20390R0KE10
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20390R0KE10
Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20390R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20390R0KE10-ND
Through Hole Resistors CPR20390R0KE10-ND
390 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20390R0KE10 CPR20390R0KE10-ND
Product Name Res Wirewound 390 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers