Vishay Intertechnology, Inc. Through Hole Resistors CPR20390R0JE10

Description
390 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
390 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20390R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20390R0JE10-ND
Through Hole Resistors CPR20390R0JE10-ND
390 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20390R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20390R0JE10
Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20390R0JE10
Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20390R0JE10-ND CPR20390R0JE10
Product Name Through Hole Resistors Res Wirewound 390 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers