Vishay Intertechnology, Inc. Through Hole Resistors CPR2036R00JE10

Description
36 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
36 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2036R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2036R00JE10-ND
Through Hole Resistors CPR2036R00JE10-ND
36 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2036R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2036R00JE10
Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2036R00JE10
Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2036R00JE10-ND CPR2036R00JE10
Product Name Through Hole Resistors Res Wirewound 36 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details