Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20330R0JE10

Description
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20330R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20330R0JE10
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20330R0JE10
Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20330R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20330R0JE10-ND
Through Hole Resistors CPR20330R0JE10-ND
330 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20330R0JE10 CPR20330R0JE10-ND
Product Name Res Wirewound 330 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details