Vishay Intertechnology, Inc. Through Hole Resistors CPR20300R0KE10

Description
300 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20300R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20300R0KE10-ND
Through Hole Resistors CPR20300R0KE10-ND
300 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20300R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20300R0KE10
Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20300R0KE10
Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20300R0KE10-ND CPR20300R0KE10
Product Name Through Hole Resistors Res Wirewound 300 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details