Vishay Intertechnology, Inc. Through Hole Resistors CPR202R700JE10

Description
2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR202R700JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R700JE10-ND
Through Hole Resistors CPR202R700JE10-ND
2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R700JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R700JE10
Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R700JE10
Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR202R700JE10-ND CPR202R700JE10
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details