Vishay Intertechnology, Inc. Through Hole Resistors CPR202R300JE10

Description
2.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR202R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R300JE10-ND
Through Hole Resistors CPR202R300JE10-ND
2.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.3 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R300JE10
Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R300JE10
Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR202R300JE10-ND CPR202R300JE10
Product Name Through Hole Resistors Res Wirewound 2.3 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers