Vishay Intertechnology, Inc. Through Hole Resistors CPR202R000KE10

Description
2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR202R000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R000KE10-ND
Through Hole Resistors CPR202R000KE10-ND
2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R000KE10
Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R000KE10
Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR202R000KE10-ND CPR202R000KE10
Product Name Through Hole Resistors Res Wirewound 2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details