Vishay Intertechnology, Inc. Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K855KE10

Description
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202K855KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202K855KE10
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K855KE10
Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202K855KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202K855KE10-ND
Through Hole Resistors CPR202K855KE10-ND
2.855 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2.855 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202K855KE10 CPR202K855KE10-ND
Product Name Res Wirewound 2.855K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers