Vishay Intertechnology, Inc. Through Hole Resistors CPR202K400JE10

Description
2.4 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR202K400JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202K400JE10-ND
Through Hole Resistors CPR202K400JE10-ND
2.4 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2.4 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202K400JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202K400JE10
Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K400JE10
Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR202K400JE10-ND CPR202K400JE10
Product Name Through Hole Resistors Res Wirewound 2.4K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details