Vishay Intertechnology, Inc. Through Hole Resistors CPR202K200KE10

Description
2.2 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.2 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR202K200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202K200KE10-ND
Through Hole Resistors CPR202K200KE10-ND
2.2 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2.2 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202K200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202K200KE10
Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K200KE10
Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR202K200KE10-ND CPR202K200KE10
Product Name Through Hole Resistors Res Wirewound 2.2K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details