Vishay Intertechnology, Inc. Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2027R00JF10

Description
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2027R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2027R00JF10
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2027R00JF10
Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2027R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2027R00JF10-ND
Through Hole Resistors CPR2027R00JF10-ND
27 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

27 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2027R00JF10 CPR2027R00JF10-ND
Product Name Res Wirewound 27 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details