Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2025R00JF10

Description
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2025R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2025R00JF10
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2025R00JF10
Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2025R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2025R00JF10-ND
Through Hole Resistors CPR2025R00JF10-ND
25 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

25 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2025R00JF10 CPR2025R00JF10-ND
Product Name Res Wirewound 25 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details