Vishay Intertechnology, Inc. Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2022R10JF10

Description
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2022R10JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2022R10JF10
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2022R10JF10
Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2022R10JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2022R10JF10-ND
Through Hole Resistors CPR2022R10JF10-ND
22.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2022R10JF10 CPR2022R10JF10-ND
Product Name Res Wirewound 22.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers