Vishay Intertechnology, Inc. Through Hole Resistors CPR20220R0JE10

Description
220 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20220R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20220R0JE10-ND
Through Hole Resistors CPR20220R0JE10-ND
220 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20220R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20220R0JE10
Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20220R0JE10
Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20220R0JE10-ND CPR20220R0JE10
Product Name Through Hole Resistors Res Wirewound 220 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details