Vishay Intertechnology, Inc. Through Hole Resistors CPR201R800KE10

Description
1.8 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201R800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201R800KE10-ND
Through Hole Resistors CPR201R800KE10-ND
1.8 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201R800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201R800KE10
Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R800KE10
Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201R800KE10-ND CPR201R800KE10
Product Name Through Hole Resistors Res Wirewound 1.8 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details