Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R500KE10

Description
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201R500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201R500KE10
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R500KE10
Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201R500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201R500KE10-ND
Through Hole Resistors CPR201R500KE10-ND
1.5 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201R500KE10 CPR201R500KE10-ND
Product Name Res Wirewound 1.5 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details