Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R500JF10

Description
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201R500JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201R500JF10
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R500JF10
Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201R500JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201R500JF10-ND
Through Hole Resistors CPR201R500JF10-ND
1.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201R500JF10 CPR201R500JF10-ND
Product Name Res Wirewound 1.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers