Vishay Intertechnology, Inc. Through Hole Resistors CPR201R200KE10

Description
1.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201R200KE10-ND
Through Hole Resistors CPR201R200KE10-ND
1.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201R200KE10
Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R200KE10
Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201R200KE10-ND CPR201R200KE10
Product Name Through Hole Resistors Res Wirewound 1.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details