Vishay Intertechnology, Inc. Through Hole Resistors CPR201K800KE10

Description
1.8 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.8 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201K800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K800KE10-ND
Through Hole Resistors CPR201K800KE10-ND
1.8 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.8 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K800KE10
Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K800KE10
Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201K800KE10-ND CPR201K800KE10
Product Name Through Hole Resistors Res Wirewound 1.8K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details