Vishay Intertechnology, Inc. Through Hole Resistors CPR201K800JE10

Description
1.8 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201K800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K800JE10-ND
Through Hole Resistors CPR201K800JE10-ND
1.8 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.8 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K800JE10
Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K800JE10
Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201K800JE10-ND CPR201K800JE10
Product Name Through Hole Resistors Res Wirewound 1.8K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details