Vishay Intertechnology, Inc. Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K600KE10

Description
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K600KE10
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K600KE10
Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201K600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K600KE10-ND
Through Hole Resistors CPR201K600KE10-ND
1.6 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.6 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201K600KE10 CPR201K600KE10-ND
Product Name Res Wirewound 1.6K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details