Vishay Intertechnology, Inc. Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K600JE10

Description
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K600JE10
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K600JE10
Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201K600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K600JE10-ND
Through Hole Resistors CPR201K600JE10-ND
1.6 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.6 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201K600JE10 CPR201K600JE10-ND
Product Name Res Wirewound 1.6K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers