Vishay Intertechnology, Inc. Through Hole Resistors CPR201K500JE10

Description
1.5 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201K500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K500JE10-ND
Through Hole Resistors CPR201K500JE10-ND
1.5 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.5 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K500JE10
Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K500JE10
Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201K500JE10-ND CPR201K500JE10
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers