Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K100JE10

Description
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K100JE10
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K100JE10
Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201K100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K100JE10-ND
Through Hole Resistors CPR201K100JE10-ND
1.1 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.1 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201K100JE10 CPR201K100JE10-ND
Product Name Res Wirewound 1.1K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details