Vishay Intertechnology, Inc. Through Hole Resistors CPR2018R00JE10

Description
18 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2018R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2018R00JE10-ND
Through Hole Resistors CPR2018R00JE10-ND
18 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2018R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2018R00JE10
Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2018R00JE10
Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2018R00JE10-ND CPR2018R00JE10
Product Name Through Hole Resistors Res Wirewound 18 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers