Vishay Intertechnology, Inc. Through Hole Resistors CPR2016R00JE10

Description
16 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
16 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2016R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2016R00JE10-ND
Through Hole Resistors CPR2016R00JE10-ND
16 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

16 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2016R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2016R00JE10
Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2016R00JE10
Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2016R00JE10-ND CPR2016R00JE10
Product Name Through Hole Resistors Res Wirewound 16 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details