Vishay Intertechnology, Inc. Through Hole Resistors CPR20160R0KE10

Description
160 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
160 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20160R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20160R0KE10-ND
Through Hole Resistors CPR20160R0KE10-ND
160 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20160R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20160R0KE10
Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20160R0KE10
Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20160R0KE10-ND CPR20160R0KE10
Product Name Through Hole Resistors Res Wirewound 160 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details