Vishay Intertechnology, Inc. Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2015R10JE10

Description
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2015R10JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2015R10JE10
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2015R10JE10
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2015R10JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2015R10JE10-ND
Through Hole Resistors CPR2015R10JE10-ND
15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2015R10JE10 CPR2015R10JE10-ND
Product Name Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details