RES 150 OHM 20W 10% RADIAL Product overview: CPR20150R0KE10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR20150R0KE10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1110869-CPR20150R0KE
Category: Resistors>Through Hole Resistors
Series: CPR
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 20W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 225°C
Dimension: 2.461" L x 0.492" W (62.51mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Res Wirewound 150 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
150 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CPR20150R0KE10 | 1110869-CPR20150R0KE10 | CPR20150R0KE10 | CPR20150R0KE10-ND |
| Product Name | 150 OHM 20W Resistor | Resistors - Through Hole Resistors | Res Wirewound 150 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors |
| Mounting / Packaging | Radial | ThroughHole | Radial | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | |
| Operating Temperature | -65 to 225 C (-85 to 437 F) | -65 to 225 C (-85 to 437 F) | -65 to 225 C (-85 to 437 F) | |
| Standards and Certifications | RoHS | |||
| Technology / Construction | MetalFilm | Wirewound | MetalOxide |