Vishay Intertechnology, Inc. Through Hole Resistors CPR2014R00JE10

Description
14 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
14 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2014R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2014R00JE10-ND
Through Hole Resistors CPR2014R00JE10-ND
14 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

14 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2014R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2014R00JE10
Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2014R00JE10
Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2014R00JE10-ND CPR2014R00JE10
Product Name Through Hole Resistors Res Wirewound 14 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details