Vishay Intertechnology, Inc. Through Hole Resistors CPR2013R00KE10

Description
13 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
13 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2013R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2013R00KE10-ND
Through Hole Resistors CPR2013R00KE10-ND
13 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

13 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2013R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2013R00KE10
Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2013R00KE10
Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2013R00KE10-ND CPR2013R00KE10
Product Name Through Hole Resistors Res Wirewound 13 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers