Vishay Intertechnology, Inc. Through Hole Resistors CPR20130R0KE10

Description
130 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
130 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20130R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20130R0KE10-ND
Through Hole Resistors CPR20130R0KE10-ND
130 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

130 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20130R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20130R0KE10
Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20130R0KE10
Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20130R0KE10-ND CPR20130R0KE10
Product Name Through Hole Resistors Res Wirewound 130 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details