Vishay Intertechnology, Inc. Through Hole Resistors CPR2012R00JE10

Description
12 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2012R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2012R00JE10-ND
Through Hole Resistors CPR2012R00JE10-ND
12 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2012R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2012R00JE10
Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2012R00JE10
Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2012R00JE10-ND CPR2012R00JE10
Product Name Through Hole Resistors Res Wirewound 12 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers