Vishay Intertechnology, Inc. Through Hole Resistors CPR20120R0JE10

Description
120 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20120R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20120R0JE10-ND
Through Hole Resistors CPR20120R0JE10-ND
120 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20120R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20120R0JE10
Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20120R0JE10
Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20120R0JE10-ND CPR20120R0JE10
Product Name Through Hole Resistors Res Wirewound 120 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details