Vishay Intertechnology, Inc. Through Hole Resistors CPR2011R00JE10

Description
11 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
11 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2011R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2011R00JE10-ND
Through Hole Resistors CPR2011R00JE10-ND
11 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

11 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2011R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2011R00JE10
Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2011R00JE10
Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2011R00JE10-ND CPR2011R00JE10
Product Name Through Hole Resistors Res Wirewound 11 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers