Vishay Intertechnology, Inc. Through Hole Resistors CPR2010R50JE10

Description
10.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2010R50JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2010R50JE10-ND
Through Hole Resistors CPR2010R50JE10-ND
10.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10.5 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2010R50JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2010R50JE10
Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2010R50JE10
Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2010R50JE10-ND CPR2010R50JE10
Product Name Through Hole Resistors Res Wirewound 10.5 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details