Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2010R00KE10

Description
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2010R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2010R00KE10
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2010R00KE10
Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2010R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2010R00KE10-ND
Through Hole Resistors CPR2010R00KE10-ND
10 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2010R00KE10 CPR2010R00KE10-ND
Product Name Res Wirewound 10 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details