Vishay Intertechnology, Inc. Through Hole Resistors CPR20100R0KE10

Description
100 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20100R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20100R0KE10-ND
Through Hole Resistors CPR20100R0KE10-ND
100 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1084649-CPR20100R0KE10
Resistors - Through Hole Resistors 1084649-CPR20100R0KE10
Win Source Part Number: 1084649-CPR20100R0KE 10 Category: Resistors>Through Hole Resistors Series: CPR Features: Flame Proof, Safety Package: Bulk Height - Seated (Max): 0.531" (13.50mm) Standard Package: 10 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Power (Watts): 20W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -65°C ~ 275°C Dimension: 2.461" L x 0.492" W (62.51mm x 12.50mm) Alternative Parts (Cross-Reference): CPR03100R0KB14; SQZW7100RJ; CPCC10100R0JB31; TWW10J100E; TWM3J100E; TWM5J100E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1084649-CPR20100R0KE10
Category: Resistors>Through Hole Resistors
Series: CPR
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 20W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 2.461" L x 0.492" W (62.51mm x 12.50mm)
Alternative Parts (Cross-Reference): CPR03100R0KB14; SQZW7100RJ; CPCC10100R0JB31; TWW10J100E; TWM3J100E; TWM5J100E;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20100R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20100R0KE10
Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20100R0KE10
Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
100 OHM 20W Resistor - 53-CPR20100R0KE10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 20W Resistor
53-CPR20100R0KE10
100 OHM 20W Resistor 53-CPR20100R0KE10
RES 100 OHM 20W 10% RADIAL Product overview: CPR20100R0KE10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR20100R0KE10 can be used for catalog matching and distributor lookup.

RES 100 OHM 20W 10% RADIAL Product overview: CPR20100R0KE10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR20100R0KE10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CPR20100R0KE10-ND 1084649-CPR20100R0KE10 CPR20100R0KE10 53-CPR20100R0KE10
Product Name Through Hole Resistors Resistors - Through Hole Resistors Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack 100 OHM 20W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole Radial
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details