Vishay Intertechnology, Inc. Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R7500JE10

Description
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R7500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R7500JE10
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R7500JE10
Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R7500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R7500JE10-ND
Through Hole Resistors CPR15R7500JE10-ND
750 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R7500JE10 CPR15R7500JE10-ND
Product Name Res Wirewound 750m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers