Vishay Intertechnology, Inc. Through Hole Resistors CPR15R3900KE10

Description
390 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R3900KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R3900KE10-ND
Through Hole Resistors CPR15R3900KE10-ND
390 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R3900KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R3900KE10
Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R3900KE10
Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R3900KE10-ND CPR15R3900KE10
Product Name Through Hole Resistors Res Wirewound 390m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details