Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R3300KE10

Description
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R3300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R3300KE10
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R3300KE10
Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R3300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R3300KE10-ND
Through Hole Resistors CPR15R3300KE10-ND
330 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R3300KE10 CPR15R3300KE10-ND
Product Name Res Wirewound 330m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details