Vishay Intertechnology, Inc. Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2700KE10

Description
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R2700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R2700KE10
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2700KE10
Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R2700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R2700KE10-ND
Through Hole Resistors CPR15R2700KE10-ND
270 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R2700KE10 CPR15R2700KE10-ND
Product Name Res Wirewound 270m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers