Vishay Intertechnology, Inc. Through Hole Resistors CPR15R2700JE10

Description
270 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R2700JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R2700JE10-ND
Through Hole Resistors CPR15R2700JE10-ND
270 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R2700JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R2700JE10
Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2700JE10
Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R2700JE10-ND CPR15R2700JE10
Product Name Through Hole Resistors Res Wirewound 270m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers