Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2500JF10

Description
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R2500JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R2500JF10
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2500JF10
Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R2500JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R2500JF10-ND
Through Hole Resistors CPR15R2500JF10-ND
250 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

250 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R2500JF10 CPR15R2500JF10-ND
Product Name Res Wirewound 250m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details