Vishay Intertechnology, Inc. Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2400JE10

Description
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R2400JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R2400JE10
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R2400JE10
Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R2400JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R2400JE10-ND
Through Hole Resistors CPR15R2400JE10-ND
240 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

240 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R2400JE10 CPR15R2400JE10-ND
Product Name Res Wirewound 240m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers